SAE International - AMS5886A

Alloy, Corrosion and Heat Resistant, Bars, Forgings, and Rings 50Ni - 20Cr - 20Co - 5.8Mo - 2.2Ti - 0.45Al Consumable Electrode or Vacuum Induction Melted 2100 °F (1149 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 August 2000
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5886A
August 1, 2000
Alloy, Corrosion and Heat Resistant, Bars, Forgings, and Rings 50Ni - 20Cr - 20Co - 5.8Mo - 2.2Ti - 0.45Al Consumable Electrode or Vacuum Induction Melted 2100 °F (1149 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

References

Advertisement