SAE International - AMS5895C
Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5895C
November 1, 2000
Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.