SAE International - AMS5950

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET AND STRIP 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1996
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.

Document History

AMS5950
January 1, 1996
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET AND STRIP 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.

References

Advertisement