SAE International - AMS5950A
Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 November 2002 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.
Document History
AMS5950A
November 21, 2002
Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.