SAE International - AMS5962

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS AND WIRE 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50AI - 19Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Treated and Cold Worked Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1997
Status: active
description:

This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire.

Document History

AMS5962
July 1, 1997
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS AND WIRE 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50AI - 19Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Treated and Cold Worked Precipitation Hardenable
This specification covers a corrosion and heat resistant work strengthened nickel alloy in the form of bars and wire.

References

Advertisement