SAE International - AMS6474

Forgings, Hardenable Steels and Corrosion-Resistant Steels Heat-Treated, Finished-Part Properties Short-Transverse Tensile Strength and Fracture Toughness

active
Buy Now
Organization: SAE International
Publication Date: 19 June 2002
Status: active
description:

This specification establishes requirements for steel forgings of any shape or form from which finished parts are to be made (See

8.2 , 8.3.4 , 8.5 , and 8.6 ).

Document History

AMS6474
June 19, 2002
Forgings, Hardenable Steels and Corrosion-Resistant Steels Heat-Treated, Finished-Part Properties Short-Transverse Tensile Strength and Fracture Toughness
This specification establishes requirements for steel forgings of any shape or form from which finished parts are to be made (See 8.2 , 8.3.4 , 8.5 , and 8.6 ).

References

Advertisement