SAE International - AMSP25732
Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Service at 275°F (135°C)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1998 |
| Status: | active |
description:
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C).
Document History
AMSP25732
May 1, 1998
Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Service at 275°F (135°C)
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C).