SAE International - AMSS83318

Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1999
Status: active
description:

This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing from 20 °F (-13 °C) minimum, for... View More

Document History

AMSS83318
May 1, 1999
Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing from 20 °F (-13 °C) minimum, for...

References

Advertisement