SAE International - AMST6845

Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1999
Status: active
description:

This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in... View More

Document History

AMST6845
January 1, 1999
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition
This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in...

References

Advertisement