SAE International - MAM5914

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND FOIL 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1995
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.38 millimeters in nominal thickness procured in SI (Metric) units.

Document History

MAM5914
May 1, 1995
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND FOIL 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.38 millimeters in nominal thickness procured in SI (Metric) units.

References

Advertisement