SAE International - AMS3616B

RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C (700°F) Unfilled, Addition Polymer

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1992
Status: active
description:

This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substituted, aromatic-polyimide resin in the form of dry solid powder or particles. The resin... View More

Document History

AMS3616B
October 1, 1992
RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C (700°F) Unfilled, Addition Polymer
This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substituted, aromatic-polyimide resin in the form of dry solid powder or particles. The resin thermally...
Advertisement