SAE International - AMS3834

CLOTH, TYPE "E" GLASS, "B" STAGE POLYESTER-RESIN-IMPREGNATED 7781 Style Fabric, Flame Resistant, Improved Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1984
Status: active
description:

This specification covers a style 7781 glass cloth impregnated with a heat-curable polyester resin system, the resin being processed to a "B" stage condition, and furnished in the form of... View More

Document History

AMS3834
January 1, 1984
CLOTH, TYPE "E" GLASS, "B" STAGE POLYESTER-RESIN-IMPREGNATED 7781 Style Fabric, Flame Resistant, Improved Strength
This specification covers a style 7781 glass cloth impregnated with a heat-curable polyester resin system, the resin being processed to a "B" stage condition, and furnished in the form of continuous...

References

Advertisement