SAE International - AMS4068B
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated and Stress Relieved by Stretching
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1988 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.50 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.75 - 12.50 mm).
Document History
AMS4068B
January 1, 1988
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.50 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.75 - 12.50 mm).