SAE International - AMS4128B
ALUMINUM ALLOY BARS, ROLLED OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1995 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.50 mm) and over in nominal diameter or least distance between parallel sides.
Document History
AMS4128B
May 1, 1995
ALUMINUM ALLOY BARS, ROLLED OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.50 mm) and over in nominal diameter or least distance between parallel sides.