SAE International - AMS4129A
ALUMINUM ALLOY BARS, ROLLED, DRAWN, OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T651) Stress Relief Stretched
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 January 1979 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.
Document History
AMS4129A
January 15, 1979
ALUMINUM ALLOY BARS, ROLLED, DRAWN, OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T651) Stress Relief Stretched
This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.