SAE International - AMS4984A
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1995 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 3.0 inches (76 mm) and under in nominal cross-sectional thickness and of stock for forging.
Document History
AMS4984A
May 1, 1995
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173 ksi (1193 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 3.0 inches (76 mm) and under in nominal cross-sectional thickness and of stock for forging.