SAE International - AMS5569
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 19Cr - 9.5Ni - 0.03C max Cold Drawn, One Eighth-Hard Temper
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.
Document History
AMS5569
September 1, 2000
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 19Cr - 9.5Ni - 0.03C max Cold Drawn, One Eighth-Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.