SAE International - AMS5584
STEEL, CORROSION AND HEAT RESISTANT, SEAMLESS AND WELDED HYDRAULIC TUBING 17Cr - 12Ni - 1.5Mo C max Cold Drawn, One Eighth-Hard Temper
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.
Document History
AMS5584
September 1, 2000
STEEL, CORROSION AND HEAT RESISTANT, SEAMLESS AND WELDED HYDRAULIC TUBING 17Cr - 12Ni - 1.5Mo C max Cold Drawn, One Eighth-Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.