SAE International - AMS5589C
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SEAMLESS TUBING 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1994 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.
Document History
AMS5589C
August 1, 1994
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SEAMLESS TUBING 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.