SAE International - AMS5590D

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SEAMLESS TUBING 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1995
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.

Document History

AMS5590D
April 1, 1995
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SEAMLESS TUBING 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.

References

Advertisement