SAE International - AMS5596H

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, FOIL, AND PLATE 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1996
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, foil, and plate.

Document History

AMS5596H
August 1, 1996
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, FOIL, AND PLATE 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, foil, and plate.

References

Advertisement