SAE International - AMS5605C

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND PLATE 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1992
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.

Document History

AMS5605C
October 1, 1992
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND PLATE 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.

References

Advertisement