SAE International - AMS5663H

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 19Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1996
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5663H
January 1, 1996
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 19Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Advertisement