SAE International - AMS5707H
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 1994 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5707H
August 1, 1994
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS, FORGINGS, AND RINGS 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.