SAE International - AMS5709F

NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS AND FORGINGS 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1994
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.

Document History

AMS5709F
August 1, 1994
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, BARS AND FORGINGS 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.

References

Advertisement