SAE International - AMS5726B
Steel Bars and Wire, Corrosion and Heat Resistant 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Melted
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More
Document History
AMS5726B
August 1, 2000
Steel Bars and Wire, Corrosion and Heat Resistant 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Melted
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...