SAE International - AMS5853A

STEEL, CORROSION AND HEAT RESISTANT, BARS AND WIRE 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened 160 ksi (1103 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1993
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5853A
January 1, 1993
STEEL, CORROSION AND HEAT RESISTANT, BARS AND WIRE 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened 160 ksi (1103 MPa) Tensile Strength
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...

References

Advertisement