SAE International - AMS5875B

Cobalt Alloy, Corrosion and Heat Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged

active
Buy Now
Organization: SAE International
Publication Date: 1 August 2000
Status: active
description:

This specification covers a corrosion and heat resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified... View More

Document History

AMS5875B
August 1, 2000
Cobalt Alloy, Corrosion and Heat Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated, Cold Rolled, and Aged
This specification covers a corrosion and heat resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified...

References

Advertisement