SAE International - AMS5895B

STEEL, CORROSION AND HEAT RESISTANT, BARS, WIRE, FORGINGS, TUBING, AND RINGS 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 August 2000
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5895B
August 1, 2000
STEEL, CORROSION AND HEAT RESISTANT, BARS, WIRE, FORGINGS, TUBING, AND RINGS 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.

References

Advertisement