SAE International - AMS5897

STEEL, CORROSION AND HEAT RESISTANT, SEAMLESS OR WELDED HYDRAULIC TUBING 18.5Cr - 11Ni - 0.80Cb (SAE 30347) Solution Heat Treated and Cold Drawn, One-Eighth Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1994
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.

Document History

AMS5897
June 1, 1994
STEEL, CORROSION AND HEAT RESISTANT, SEAMLESS OR WELDED HYDRAULIC TUBING 18.5Cr - 11Ni - 0.80Cb (SAE 30347) Solution Heat Treated and Cold Drawn, One-Eighth Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance aircraft hydraulic tubing.

References

Advertisement