SAE International - AMS5914
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND FOIL 52.Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1995 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.015 inch in nominal thickness.
Document History
AMS5914
May 1, 1995
NICKEL ALLOY, CORROSION AND HEAT RESISTANT, SHEET, STRIP, AND FOIL 52.Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted Precision Cold Rolled, Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.015 inch in nominal thickness.