SAE International - AMS6386B

STEEL SHEET AND PLATE Low Alloy, Heat Treated 90,000 psi (621 MPa) and 100,000 psi (690 MPa) Yield Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1994
Status: active
description:

This specification covers high-strength, low-alloy steels in the form of sheet and plate up to 4.000 in. (101.60 mm) in nominal thickness.

Document History

AMS6386B
April 1, 1994
STEEL SHEET AND PLATE Low Alloy, Heat Treated 90,000 psi (621 MPa) and 100,000 psi (690 MPa) Yield Strength
This specification covers high-strength, low-alloy steels in the form of sheet and plate up to 4.000 in. (101.60 mm) in nominal thickness.

References

Advertisement