SAE International - AMSS83318B

Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities

active
Buy Now
Organization: SAE International
Publication Date: 4 April 2011
Status: active
description:

This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from −65 to 250 °F (−54 to 121 °C), low temperature curing to 20 °F (−13 °C)... View More

Document History

AMSS83318B
April 4, 2011
Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from −65 to 250 °F (−54 to 121 °C), low temperature curing to 20 °F (−13 °C) minimum, for quick...

References

Advertisement