SAE International - AMS6535H
Steel Tubing, Seamless, 0.50cr 0.55ni 0.20mo (0.28 0.33c)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 2001 |
| Status: | active |
description:
Primarily for use where welding and moderate tensile properties are required. May be used where minimum tensile strength up to 180,000 psi (1240 MPa) is required for wall thicknesses up to 0.125... View More
Document History
AMS6535H
July 1, 2001
Steel Tubing, Seamless, 0.50cr 0.55ni 0.20mo (0.28 0.33c)
Primarily for use where welding and moderate tensile properties are required. May be used where minimum tensile strength up to 180,000 psi (1240 MPa) is required for wall thicknesses up to 0.125 in....