SAE International - AMS4965K
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 June 2011 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More
Document History
AMS4965K
June 23, 2011
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...