SAE International - AMS5569B

Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 19Cr - 9.5Ni - 0.03C max Cold Drawn, 1/8 Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 22 July 2011
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

Document History

AMS5569B
July 22, 2011
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 19Cr - 9.5Ni - 0.03C max Cold Drawn, 1/8 Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

References

Advertisement