SAE International - AMS2667C

SILVER BRAZING For Flexible Metal Hose, 600°F (315°C) Max Operating Temperature

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1982
Status: active
description:

This specification covers the engineering requirements for producing brazed joints between flexible metal hose, and similar parts, such as bellows and rigid end fittings, and the properties of... View More

Document History

AMS2667C
October 1, 1982
SILVER BRAZING For Flexible Metal Hose, 600°F (315°C) Max Operating Temperature
This specification covers the engineering requirements for producing brazed joints between flexible metal hose, and similar parts, such as bellows and rigid end fittings, and the properties of such...
Advertisement