SAE International - AMS3281

SEALING COMPOUND, POLYSULFIDE (T) SYNTHETIC RUBBER for Integral Fuel Tank and Fuel Cell Cavities Low Density (1.35 sp gr max), for Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 1 November 1994
Status: active
description:

This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.

Document History

AMS3281
November 1, 1994
SEALING COMPOUND, POLYSULFIDE (T) SYNTHETIC RUBBER for Integral Fuel Tank and Fuel Cell Cavities Low Density (1.35 sp gr max), for Intermittent Use to 360 °F (182 °C)
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.
Advertisement