AENOR - UNE 15323-1

ACCEPTANCE CONDITIONS FOR HORIZONTAL SPINDLE CAPSTAN, TURRET AND SINGLE SPINDLE AUTOMATIC LATHES. TESTING OF THE ACCURACY. PART 1: MACHINABLE BAR DIAMETERS 25 MM OR LESS AND CHUCK DIAMETER UP TO 160 MM.

inactive, Most Current
Organization: AENOR
Publication Date: 20 May 1992
Status: inactive
ICS Code (Lathes): 25.080.10

Document History

UNE 15323-1
May 20, 1992
ACCEPTANCE CONDITIONS FOR HORIZONTAL SPINDLE CAPSTAN, TURRET AND SINGLE SPINDLE AUTOMATIC LATHES. TESTING OF THE ACCURACY. PART 1: MACHINABLE BAR DIAMETERS 25 MM OR LESS AND CHUCK DIAMETER UP TO 160 MM.
A description is not available for this item.
Advertisement