SAE International - AMS3616A
RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C (700°F) Unfilled, Addition Polymer
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 9 August 2011 |
| Status: | active |
description:
This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substitute
Document History
AMS3616A
August 9, 2011
RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C (700°F) Unfilled, Addition Polymer
This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substituted, aromatic-polyimide resin in the form of dry solid powder or particles. The resin thermally...