SAE International - AMS3684

RESIN, POLYIMIDE, SEALING High Temperature Resistant, 315°C or 600°F Unfilled

active
Buy Now
Organization: SAE International
Publication Date: 1 September 1975
Status: active
description:

This specification covers a single-component, unfilled, heat-reactive, thermosetting, aromatic system which thermally cures to form a polyimide polymer structure.

Document History

AMS3684
September 1, 1975
RESIN, POLYIMIDE, SEALING High Temperature Resistant, 315°C or 600°F Unfilled
This specification covers a single-component, unfilled, heat-reactive, thermosetting, aromatic system which thermally cures to form a polyimide polymer structure.
Advertisement