SAE International - AMS3697

AERODYNAMIC FAIRING COMPOUND −55° to +150° C (−67° to +302° F)

active
Buy Now
Organization: SAE International
Publication Date: 1 March 1974
Status: active
description:

This specification covers a two-component, air-curing, aluminum-powder-filled, epoxy- resin-base material in the form of a paste or putty, suitable for application by spatula or... View More

Document History

AMS3697
March 1, 1974
AERODYNAMIC FAIRING COMPOUND −55° to +150° C (−67° to +302° F)
This specification covers a two-component, air-curing, aluminum-powder-filled, epoxy- resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.
Advertisement