SAE International - AMS3831

CLOTH, TYPE "E" GLASS, "B" STAGE EPOXY-RESIN-IMPREGNATED 7781 Style Fabric, Flame Resistant, Improved Strength

active
Buy Now
Organization: SAE International
Publication Date: 9 August 2011
Status: active
description:

This specification covers a style 7781 glass cloth impregnated with a heat-curable epoxy resin system, the resin being processed to a "B" stage condition, and furnished in the form of continuous... View More

Document History

AMS3831
August 9, 2011
CLOTH, TYPE "E" GLASS, "B" STAGE EPOXY-RESIN-IMPREGNATED 7781 Style Fabric, Flame Resistant, Improved Strength
This specification covers a style 7781 glass cloth impregnated with a heat-curable epoxy resin system, the resin being processed to a "B" stage condition, and furnished in the form of continuous...
Advertisement