SAE International - AMS3847A

CLOTH, QUARTZ, "B" STAGE POLYIMIDE RESIN IMPREGNATED Style 581 Fabric, 315°C (600°F)

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1983
Status: active
description:

This specification covers one type of quartz cloth impregnated with a heat-reactive, thermo-setting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in... View More

Document History

AMS3847A
April 1, 1983
CLOTH, QUARTZ, "B" STAGE POLYIMIDE RESIN IMPREGNATED Style 581 Fabric, 315°C (600°F)
This specification covers one type of quartz cloth impregnated with a heat-reactive, thermo-setting, polyimide resin system, the resin being processed to a "B" stage condition, and furnished in...
Advertisement