SAE International - AMS4066
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T851)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1977 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.74 - 12.70 mm).
Document History
AMS4066
July 1, 1977
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T851)
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.74 - 12.70 mm).