SAE International - AMS4066A

ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) (See 8.2) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1988
Status: active
description:

This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 inches (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 inch (0.74 - 12.70 mm).

Document History

AMS4066A
July 1, 1988
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) (See 8.2) Solution Heat Treated, Stress Relieved by Stretching, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 inches (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 inch (0.74 - 12.70 mm).
Advertisement