SAE International - AMS4068

ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351)

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1977
Status: active
description:

This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.74 - 12.70 mm).

Document History

AMS4068
July 1, 1977
ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T351)
This specification covers an aluminum alloy in the form of seamless, drawn, round tubing 0.500 in. (12.70 mm) and over in OD with wall thickness of 0.029 - 0.500 in. (0.74 - 12.70 mm).
Advertisement