SAE International - AMS4110C
ALUMINUM ALLOY BARS AND RODS, ROLLED OR COLD FINISHED 4.0Cu - 0.70Mn - 0.50Mg (2017-T451) Stress-Relief Stretched
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1976 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.
Document History
AMS4110C
January 1, 1976
ALUMINUM ALLOY BARS AND RODS, ROLLED OR COLD FINISHED 4.0Cu - 0.70Mn - 0.50Mg (2017-T451) Stress-Relief Stretched
This specification covers an aluminum alloy in the form of rolled or cold finished bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.