SAE International - AMS4128A

ALUMINUM ALLOY BARS, ROLLED, DRAWN, OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Stress Relief Stretched

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1979
Status: active
description:

This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.

Document History

AMS4128A
January 1, 1979
ALUMINUM ALLOY BARS, ROLLED, DRAWN, OR COLD FINISHED 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Stress Relief Stretched
This specification covers an aluminum alloy in the form of bars and rods 0.500 in. (12.70 mm) and over in nominal diameter or least distance between parallel sides.
Advertisement