SAE International - AMS4195A

ALUMINUM ALLOY SHEET AND PLATE, ALCLAD 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1983
Status: active
description:

This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 in. (12.50 mm) and under in nominal thickness.

Document History

AMS4195A
January 1, 1983
ALUMINUM ALLOY SHEET AND PLATE, ALCLAD 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 in. (12.50 mm) and under in nominal thickness.
Advertisement